Wamco, Inc. Incandescent Lamp, Ba15D, 12.8V; Supply Voltage Wamco WL-94

Description
INCANDESCENT LAMP, BA15D, 12.8V; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:15; Average Bulb Life:700h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA15D, 12.8V; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:15; Average Bulb Life:700h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba15D, 12.8V; Supply Voltage Wamco - 88T4610 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba15D, 12.8V; Supply Voltage Wamco
88T4610
Incandescent Lamp, Ba15D, 12.8V; Supply Voltage Wamco 88T4610
INCANDESCENT LAMP, BA15D, 12.8V; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:15; Average Bulb Life:700h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA15D, 12.8V; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:15; Average Bulb Life:700h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4610
Product Name Incandescent Lamp, Ba15D, 12.8V; Supply Voltage Wamco
Rated Average Life 700 hours
Unlock Full Specs
to access all available technical data