INCANDESCENT LAMP, MIDGET FLANGE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:10000h; Product Range:WL Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4606 |
| Product Name | Incandescent Lamp, Midget Flange, 14V; Supply Voltage Wamco |
| Rated Average Life | 10000 hours |