Wamco, Inc. Incandescent Lamp, Wedge Base, 28V; Supply Voltage Wamco WL-85

Description
INCANDESCENT LAMP, WEDGE BASE, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, WEDGE BASE, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Wedge Base, 28V; Supply Voltage Wamco - 88T4604 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Wedge Base, 28V; Supply Voltage Wamco
88T4604
Incandescent Lamp, Wedge Base, 28V; Supply Voltage Wamco 88T4604
INCANDESCENT LAMP, WEDGE BASE, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, WEDGE BASE, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4604
Product Name Incandescent Lamp, Wedge Base, 28V; Supply Voltage Wamco
Rated Average Life 7000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 1500 hours
View Details
Incandescent Lamps - S11 - 20S11/1SC - 19549 - Kennedy Webster Electric Co.
Specs
Lamp Power 20 watts
Maximum Overall Length 0.9331 inch (23.7 mm)
Light Center Length 0.4921 inch (12.5 mm)
View Details