The Incandescent Lamp, Bi-Pin, 2.5V, part number WL-7732, features a T-1 bulb size and operates at a supply voltage of 2.5V with a current rating of 100mA. It has a light output measured at 0.1 MSCP and an average lifespan of approximately 10,000 hours. The lamp is RoHS compliant and utilizes a C-2R filament shape. This product is suitable for applications requiring a compact light source with a bi-pin base configuration.
INCANDESCENT LAMP, BI-PIN, 2.5V; Supply Voltage:2.5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.1; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4593 |
| Product Name | Incandescent Lamp, Bi-Pin, 2.5V; Supply Voltage Wamco |
| Rated Average Life | 10000 hours |