Wamco, Inc. Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco WL-757

Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco - 88T4588 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
88T4588
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco 88T4588
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4588
Product Name Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
Rated Average Life 7500 hours
Unlock Full Specs
to access all available technical data