INCANDESCENT LAMP, BA9S, 14V; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes
T-3 1/4 MIN BAY 14V, INCANDESCENT
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 88T4587 | 70117634 |
| Product Name | Incandescent Lamp, Ba9S, 14V; Supply Voltage Wamco | T-3 1/4 MIN BAY 14V, INCANDESCENT |
| Rated Average Life | 15000 hours |