Wamco, Inc. T-3 1/4 MIN BAY 6.3V, INCANDESCENT WL-755

Description
T-3 1/4 MIN BAY 6.3V, INCANDESCENT
Datasheet
Description
T-3 1/4 MIN BAY 6.3V, INCANDESCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
T-3 1/4 MIN BAY 6.3V, INCANDESCENT
70117633
T-3 1/4 MIN BAY 6.3V, INCANDESCENT 70117633
T-3 1/4 MIN BAY 6.3V, INCANDESCENT

T-3 1/4 MIN BAY 6.3V, INCANDESCENT

Supplier's Site
Incandescent Lamp, Ba9S, 6.3V; Supply Voltage Wamco - 88T4586 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 6.3V; Supply Voltage Wamco
88T4586
Incandescent Lamp, Ba9S, 6.3V; Supply Voltage Wamco 88T4586
INCANDESCENT LAMP, BA9S, 6.3V; Supply Voltage:6.3V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.33; Average Bulb Life:20000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 6.3V; Supply Voltage:6.3V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.33; Average Bulb Life:20000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 70117633 88T4586
Product Name T-3 1/4 MIN BAY 6.3V, INCANDESCENT Incandescent Lamp, Ba9S, 6.3V; Supply Voltage Wamco
Base Type Mini Bayonet (BA9S)
Unlock Full Specs
to access all available technical data