Wamco, Inc. Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco WL-7387

Description
INCANDESCENT LAMP, BI-PIN, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BI-PIN, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco - 88T4585 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco
88T4585
Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco 88T4585
INCANDESCENT LAMP, BI-PIN, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BI-PIN, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4585
Product Name Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco
Rated Average Life 7000 hours
Unlock Full Specs
to access all available technical data