Wamco, Inc. Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco WL-7335

Description
INCANDESCENT LAMP, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco - 88T4579 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco
88T4579
Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco 88T4579
INCANDESCENT LAMP, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4579
Product Name Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco
Rated Average Life 40000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 25A/TE-6PK-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 25 watts
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details
75A19/CLEAR - 10K SUPERIOR LIFE® - 81544 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 75 watts
Mean Lumens 700 lm (55.75 cp)
View Details