INCANDESCENT LAMP, BI-PIN, 5V; Supply Voltage:5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4576 |
| Product Name | Incandescent Lamp, Bi-Pin, 5V; Supply Voltage Wamco |
| Rated Average Life | 5000 hours |