INCANDESCENT LAMP, WIRE LEADED, 12V; Supply Voltage:12V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:16000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4574 |
| Product Name | Incandescent Lamp, Wire Leaded, 12V; Supply Voltage Wamco |
| Rated Average Life | 16000 hours |