Wamco, Inc. Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco WL-715

Description
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco - 88T4564 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco
88T4564
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco 88T4564
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4564
Product Name Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco
Rated Average Life 40000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor - Yard Stake - 100PAR/G/85WM - 13474 - Kennedy Webster Electric Co.
Specs
Lamp Power 85 watts
Maximum Overall Length 2.09 inch (53.1 mm)
Diameter 47.5 mm (1.87 inch)
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL951-CLR - Juno Lighting Group
Specs
Base Type Rigid Loop Base
Rated Average Life 20000 hours
View Details