The Incandescent Lamp, Wire Leaded, 5V, part number WL-7132AS15, features a T-1 (3mm) bulb size and operates at a supply voltage of 5V with a current rating of 75mA. It provides a nominal light output of 0.09 MSCP and has an average lifespan of 40,000 hours. The lamp is RoHS compliant and adheres to military standard MS90451-7132. Its base type is wire leaded, making it suitable for various applications where compact lighting solutions are required.
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.09; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4562 |
| Product Name | Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco |
| Rated Average Life | 40000 hours |