INCANDESCENT LAMP, WIRE LEADED, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4552 |
| Product Name | Incandescent Lamp, Wire Leaded, 28V; Supply Voltage Wamco |
| Rated Average Life | 1500 hours |