Wamco, Inc. Incandescent Lamp, Sub-Midget Flange, 5V; Supply Voltage Wamco WL-685

Description
INCANDESCENT LAMP, SUB-MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:100000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, SUB-MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:100000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Sub-Midget Flange, 5V; Supply Voltage Wamco - 88T4548 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Sub-Midget Flange, 5V; Supply Voltage Wamco
88T4548
Incandescent Lamp, Sub-Midget Flange, 5V; Supply Voltage Wamco 88T4548
INCANDESCENT LAMP, SUB-MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:100000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, SUB-MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:100000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4548
Product Name Incandescent Lamp, Sub-Midget Flange, 5V; Supply Voltage Wamco
Rated Average Life 100000 hours
Unlock Full Specs
to access all available technical data