INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-12A; MSCP:-; Average Bulb Life:150h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4547 |
| Product Name | Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco |
| Rated Average Life | 150 hours |