Wamco, Inc. Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco WL-683AS15

Description
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco - 88T4535 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco
88T4535
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco 88T4535
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4535
Product Name Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco
Rated Average Life 40000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
Incandescent Lamps - R40 - 500R/3FL - 21736 - Kennedy Webster Electric Co.
Specs
Lamp Power 500 watts
Maximum Overall Length 2.85 inch (72.5 mm)
Diameter 50 mm (1.97 inch)
View Details