Wamco, Inc. 28V 24MA T-1 BPE WL-6839BPE

Description
28V 24MA T-1 BPE
Datasheet
Description
28V 24MA T-1 BPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
28V 24MA T-1 BPE
70117988
28V 24MA T-1 BPE 70117988
28V 24MA T-1 BPE

28V 24MA T-1 BPE

Supplier's Site
Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco - 88T4545 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco
88T4545
Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco 88T4545
INCANDESCENT LAMP, BI-PIN, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:16000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BI-PIN, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:16000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 70117988 88T4545
Product Name 28V 24MA T-1 BPE Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco
Base Type Bi-Pin
Unlock Full Specs
to access all available technical data