Wamco, Inc. Incandescent Lamp, Wire Leaded, 28V; Supply Voltage Wamco WL-6838AS15

Description
INCANDESCENT LAMP, WIRE LEADED, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:16000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, WIRE LEADED, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:16000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Wire Leaded, 28V; Supply Voltage Wamco - 88T4541 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Wire Leaded, 28V; Supply Voltage Wamco
88T4541
Incandescent Lamp, Wire Leaded, 28V; Supply Voltage Wamco 88T4541
INCANDESCENT LAMP, WIRE LEADED, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:16000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, WIRE LEADED, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:16000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4541
Product Name Incandescent Lamp, Wire Leaded, 28V; Supply Voltage Wamco
Rated Average Life 16000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lamp - FT1203 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details