INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:100000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4537 |
| Product Name | Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco |
| Rated Average Life | 100000 hours |