INCANDESCENT LAMP, BA15D, 14V; Supply Voltage:14V; Lamp Base Type:BA15d; Bulb Size:G-6; MSCP:6; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4531 |
| Product Name | Incandescent Lamp, Ba15D, 14V; Supply Voltage Wamco |
| Rated Average Life | 1000 hours |