The Incandescent Lamp, Ba15S, 28V, part number WL-623, features a G-6 envelope size and a BA15s base type. It operates at a supply voltage of 28V with a current rating of 0.370A. The lamp provides a light output of 6.00 mean spherical candlepower (MSCP) and has an average lifespan of approximately 1,000 hours. The construction includes a nickel-plated brass base, ensuring durability. This product is also RoHS compliant, making it suitable for environmentally conscious projects.
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:6; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4529 |
| Product Name | Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco |
| Rated Average Life | 1000 hours |