Wamco, Inc. Panel Indicators, Pilot Lights WL-6091M5-24V

Description
"LED IND .38"" GRN 28V DOME 6""WL"
Request a Quote Datasheet
Description
"LED IND .38"" GRN 28V DOME 6""WL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-6091M5-24V-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-6091M5-24V-ND
Panel Indicators, Pilot Lights 6088-WL-6091M5-24V-ND
"LED IND .38"" GRN 28V DOME 6""WL"

"LED IND .38"" GRN 28V DOME 6""WL"

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-6091M5-24V
LED Indication WL-6091M5-24V
LED Ind .38 Green 28V Dome 6 Lds

LED Ind .38 Green 28V Dome 6 Lds

Buy Now
LED IND .38INCH GREEN 28V DOME 6INCH LDS - 70118061 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED IND .38INCH GREEN 28V DOME 6INCH LDS
70118061
LED IND .38INCH GREEN 28V DOME 6INCH LDS 70118061
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel Fully Gasketed Construction 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode Fits 0.380" Hole in 0.030" to 0.250" Thick Panels Neon Models Include Built-In Current Limiting Resistor Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • Fully Gasketed Construction
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode
  • Fits 0.380" Hole in 0.030" to 0.250" Thick Panels
  • Neon Models Include Built-In Current Limiting Resistor
  • Agency Approvals
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-6091M5-24V-ND WL-6091M5-24V 70118061
Product Name Panel Indicators, Pilot Lights LED Indication LED IND .38INCH GREEN 28V DOME 6INCH LDS
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green Green
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Incandescent Light Bulbs - 106262 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.1 mm (0.2008 inch)
View Details
Panel Indicators, Pilot Lights - 486-3650-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details