Wamco, Inc. Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco WL-6022

Description
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.034; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.034; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco - 88T4525 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco
88T4525
Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco 88T4525
INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.034; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.034; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4525
Product Name Incandescent Lamp, Wire Leaded, 5V; Supply Voltage Wamco
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2405 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Specialty - Sign - 10S11N - 12186 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 10 watts
Maximum Overall Length 2.31 inch (58.75 mm)
Light Center Length 1.62 inch (41.27 mm)
View Details
Standard Incandescent Lamp - 60B13C/CL/FAN/2/12/BL-120V/13263 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-9
Lamp Power 60 watts
View Details