Wamco, Inc. LED Indication WL-6013QM5

Description
Neon Ind .38 Green 230VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .38 Green 230VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-6013QM5
LED Indication WL-6013QM5
Neon Ind .38 Green 230VAC Dome .187 QCT

Neon Ind .38 Green 230VAC Dome .187 QCT

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5756 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5756
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5756
NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6013QM Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6013QM Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-6013QM5 86T5756
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1393372 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details