Wamco, Inc. LED Indication WL-6013M5

Description
Neon Ind .38 Green 230VAC Dome 6 Lds
Request a Quote Datasheet
Description
Neon Ind .38 Green 230VAC Dome 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-6013M5
LED Indication WL-6013M5
Neon Ind .38 Green 230VAC Dome 6 Lds

Neon Ind .38 Green 230VAC Dome 6 Lds

Buy Now
NEON IND .38INCH GREEN 230VAC DOME 6INCH LDS - 70118066 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEON IND .38INCH GREEN 230VAC DOME 6INCH LDS
70118066
NEON IND .38INCH GREEN 230VAC DOME 6INCH LDS 70118066
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel Fully Gasketed Construction 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode Fits 0.380" Hole in 0.030" to 0.250" Thick Panels Neon Models Include Built-In Current Limiting Resistor Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • Fully Gasketed Construction
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode
  • Fits 0.380" Hole in 0.030" to 0.250" Thick Panels
  • Neon Models Include Built-In Current Limiting Resistor
  • Agency Approvals
Supplier's Site
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5755 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5755
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5755
NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6013M Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6013M Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-6013M5 70118066 86T5755
Product Name LED Indication NEON IND .38INCH GREEN 230VAC DOME 6INCH LDS Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-430-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details