Wamco, Inc. LED Indication WL-6012QM5

Description
Neon Ind .38 Green 115VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .38 Green 115VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-6012QM5
LED Indication WL-6012QM5
Neon Ind .38 Green 115VAC Dome .187 QCT

Neon Ind .38 Green 115VAC Dome .187 QCT

Buy Now
NEON IND .38INCH GREEN 115VAC DOME .187QCT - 70118067 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEON IND .38INCH GREEN 115VAC DOME .187QCT
70118067
NEON IND .38INCH GREEN 115VAC DOME .187QCT 70118067
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel Fully Gasketed Construction 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode Fits 0.380" Hole in 0.030" to 0.250" Thick Panels Neon Models Include Built-In Current Limiting Resistor Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • Fully Gasketed Construction
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode
  • Fits 0.380" Hole in 0.030" to 0.250" Thick Panels
  • Neon Models Include Built-In Current Limiting Resistor
  • Agency Approvals
Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5754 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5754
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5754
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6012QM Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6012QM Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-6012QM5 70118067 86T5754
Product Name LED Indication NEON IND .38INCH GREEN 115VAC DOME .187QCT Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301082 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details