Wamco, Inc. LED Indication WL-6012M5

Description
Neon Ind .38 Green 115VAC Dome 6 Lds
Request a Quote Datasheet
Description
Neon Ind .38 Green 115VAC Dome 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-6012M5
LED Indication WL-6012M5
Neon Ind .38 Green 115VAC Dome 6 Lds

Neon Ind .38 Green 115VAC Dome 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-6012M5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-6012M5-ND
Panel Indicators, Pilot Lights 6088-WL-6012M5-ND
"NEON IND .38"" GRN 115VAC DOME 6"""

"NEON IND .38"" GRN 115VAC DOME 6"""

Buy Now Datasheet
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5753 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5753
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5753
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6012M Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6012M Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
NEON IND .38INCH GREEN 115VAC DOME 6INCH LDS - 70118068 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEON IND .38INCH GREEN 115VAC DOME 6INCH LDS
70118068
NEON IND .38INCH GREEN 115VAC DOME 6INCH LDS 70118068
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel Fully Gasketed Construction 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode Fits 0.380" Hole in 0.030" to 0.250" Thick Panels Neon Models Include Built-In Current Limiting Resistor Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • Fully Gasketed Construction
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode
  • Fits 0.380" Hole in 0.030" to 0.250" Thick Panels
  • Neon Models Include Built-In Current Limiting Resistor
  • Agency Approvals
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-6012M5 6088-WL-6012M5-ND 86T5753 70118068
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco NEON IND .38INCH GREEN 115VAC DOME 6INCH LDS
Lamp Type LED Lamps Neon
LED Color Green Green Green
Rated Voltage 115 volts 105 to 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details