Wamco, Inc. LED Indication WL-6011QM3

Description
Neon Ind .38 Amber 230VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .38 Amber 230VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-6011QM3
LED Indication WL-6011QM3
Neon Ind .38 Amber 230VAC Dome .187 QCT

Neon Ind .38 Amber 230VAC Dome .187 QCT

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5752 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5752
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5752
NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6011QM Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6011QM Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
NEON IND .38INCH AMBER 230VAC DOME .187QCT
70118069
NEON IND .38INCH AMBER 230VAC DOME .187QCT 70118069
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel Fully Gasketed Construction 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode Fits 0.380" Hole in 0.030" to 0.250" Thick Panels Neon Models Include Built-In Current Limiting Resistor Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • Fully Gasketed Construction
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode
  • Fits 0.380" Hole in 0.030" to 0.250" Thick Panels
  • Neon Models Include Built-In Current Limiting Resistor
  • Agency Approvals
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-6011QM3 86T5752 70118069
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco NEON IND .38INCH AMBER 230VAC DOME .187QCT
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 8855 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details