Wamco, Inc. LED Indication WL-6011M3

Description
Neon Ind .38 Amber 230VAC Dome 6 Lds
Request a Quote Datasheet
Description
Neon Ind .38 Amber 230VAC Dome 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-6011M3
LED Indication WL-6011M3
Neon Ind .38 Amber 230VAC Dome 6 Lds

Neon Ind .38 Amber 230VAC Dome 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-6011M3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-6011M3-ND
Panel Indicators, Pilot Lights 6088-WL-6011M3-ND
PNL IND CLEAR WIRE LEADS

PNL IND CLEAR WIRE LEADS

Buy Now Datasheet
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5750 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5750
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5750
NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6011M Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6011M Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-6011M3 6088-WL-6011M3-ND 86T5750
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-433-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details