Wamco, Inc. LED Indication WL-6011M1

Description
Neon Ind .38 Red 230VAC Dome 6 Lds
Request a Quote Datasheet
Description
Neon Ind .38 Red 230VAC Dome 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-6011M1
LED Indication WL-6011M1
Neon Ind .38 Red 230VAC Dome 6 Lds

Neon Ind .38 Red 230VAC Dome 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5749 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5749
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5749
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6011M Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6011M Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-6011M1 86T5749
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details