Neon Ind .38 Amber 115VAC Dome .187 QCT
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6010QM Series; Colour:Amber RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | WL-6010QM3 | 86T5748 |
| Product Name | LED Indication | Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco |
| Lamp Type | LED Lamps |