Wamco, Inc. LED Indication WL-6010M1

Description
Neon Ind .38 Red 115VAC Dome 6 Lds
Request a Quote Datasheet
Description
Neon Ind .38 Red 115VAC Dome 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-6010M1
LED Indication WL-6010M1
Neon Ind .38 Red 115VAC Dome 6 Lds

Neon Ind .38 Red 115VAC Dome 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-6010M1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-6010M1-ND
Panel Indicators, Pilot Lights 6088-WL-6010M1-ND
"NEON IND .38"" RED 115VAC DOME 6"""

"NEON IND .38"" RED 115VAC DOME 6"""

Buy Now Datasheet
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5745 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5745
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5745
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6010M Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6010M Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Red;Oil Tight;125 VAC;0.38 in.;MH;22AWG Wire Leads - 70118076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;Oil Tight;125 VAC;0.38 in.;MH;22AWG Wire Leads
70118076
Indicator,Pnl-Mnt;Neon;Red;Oil Tight;125 VAC;0.38 in.;MH;22AWG Wire Leads 70118076
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel Fully Gasketed Construction 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode Fits 0.380" Hole in 0.030" to 0.250" Thick Panels Neon Models Include Built-In Current Limiting Resistor Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • Fully Gasketed Construction
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Solid State Models Include Built-In Current Limiting Resistor and Rectifier Diode
  • Fits 0.380" Hole in 0.030" to 0.250" Thick Panels
  • Neon Models Include Built-In Current Limiting Resistor
  • Agency Approvals
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-6010M1 6088-WL-6010M1-ND 86T5745 70118076
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Red;Oil Tight;125 VAC;0.38 in.;MH;22AWG Wire Leads
Lamp Type LED Lamps Neon
LED Color Red Red Red
Rated Voltage 115 volts 105 to 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1301093 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details