Wamco, Inc. Incandescent Lamp, Ba9S, 7V; Supply Voltage Wamco WL-55

Description
INCANDESCENT LAMP, BA9S, 7V; Supply Voltage:7V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA9S, 7V; Supply Voltage:7V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 7V; Supply Voltage Wamco - 88T4521 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 7V; Supply Voltage Wamco
88T4521
Incandescent Lamp, Ba9S, 7V; Supply Voltage Wamco 88T4521
INCANDESCENT LAMP, BA9S, 7V; Supply Voltage:7V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 7V; Supply Voltage:7V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4521
Product Name Incandescent Lamp, Ba9S, 7V; Supply Voltage Wamco
Rated Average Life 500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
150/A23/SILVER NECK -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type A23
Lamp Power 150 watts
View Details
JKL Components Corporation
Specs
Base Type G-3 1/2
Rated Average Life 3000 hours
Mean Lumens 2.89 lm (0.2300 cp)
View Details