INCANDESCENT LAMP, BA9S, 7.5V; Supply Voltage:7.5V; Lamp Base Type:BA9s; Bulb Size:G-3 1/2; MSCP:1; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4511 |
| Product Name | Incandescent Lamp, Ba9S, 7.5V; Supply Voltage Wamco |
| Rated Average Life | 1000 hours |