Wamco, Inc. Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco WL-456

Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco - 88T4503 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
88T4503
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco 88T4503
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4503
Product Name Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 40CAC/PRO-12PK-130 - GE Lighting
Specs
Base Type Candelabra; Screw Terminals
Lamp Power 40 watts
Rated Average Life 1500 hours
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
45R20/FLOOD - SUPERIOR LIFE® - 80373 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 45 watts
Color Temperature 3000 K
View Details