INCANDESCENT LAMP, BA9S, 2.5V; Supply Voltage:2.5V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.5; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4501 |
| Product Name | Incandescent Lamp, Ba9S, 2.5V; Supply Voltage Wamco |
| Rated Average Life | 3000 hours |