INCANDESCENT LAMP, BI-PIN, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4499 |
| Product Name | Incandescent Lamp, Bi-Pin, 28V; Supply Voltage Wamco |
| Rated Average Life | 7000 hours |