Wamco, Inc. Incandescent Lamp, Midget Flange, 12V; Supply Voltage Wamco WL-394

Description
INCANDESCENT LAMP, MIDGET FLANGE, 12V; Supply Voltage:12V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.12; Average Bulb Life:10000h; Product Range:WL Series RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, MIDGET FLANGE, 12V; Supply Voltage:12V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.12; Average Bulb Life:10000h; Product Range:WL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Midget Flange, 12V; Supply Voltage Wamco - 88T4497 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Midget Flange, 12V; Supply Voltage Wamco
88T4497
Incandescent Lamp, Midget Flange, 12V; Supply Voltage Wamco 88T4497
INCANDESCENT LAMP, MIDGET FLANGE, 12V; Supply Voltage:12V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.12; Average Bulb Life:10000h; Product Range:WL Series RoHS Compliant: Yes

INCANDESCENT LAMP, MIDGET FLANGE, 12V; Supply Voltage:12V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.12; Average Bulb Life:10000h; Product Range:WL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4497
Product Name Incandescent Lamp, Midget Flange, 12V; Supply Voltage Wamco
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
JKL Components Corporation
Specs
Base Type T-1 1/2
Rated Average Life 5000 hours
Mean Lumens 0.3013 lm (0.0240 cp)
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details