Wamco, Inc. Incandescent Lamp, Midget Groove, 28V; Supply Voltage Wamco WL-388

Description
INCANDESCENT LAMP, MIDGET GROOVE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, MIDGET GROOVE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Midget Groove, 28V; Supply Voltage Wamco - 88T4496 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Midget Groove, 28V; Supply Voltage Wamco
88T4496
Incandescent Lamp, Midget Groove, 28V; Supply Voltage Wamco 88T4496
INCANDESCENT LAMP, MIDGET GROOVE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, MIDGET GROOVE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4496
Product Name Incandescent Lamp, Midget Groove, 28V; Supply Voltage Wamco
Rated Average Life 7000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 13 watts
Rated Average Life 1000 hours
View Details
Incandescent Lamps - PS25 - 300M/IF - 20917 - Kennedy Webster Electric Co.
Specs
Lamp Power 300 watts
Maximum Overall Length 2.73 inch (69.3 mm)
Light Center Length 2.04 inch (51.8 mm)
View Details
Standard Incandescent Lamp - 200PS/23-130V/15675 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 200 watts
Rated Average Life 1000 hours
View Details