Wamco, Inc. Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco WL-386

Description
INCANDESCENT LAMP, MIDGET GROOVE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, MIDGET GROOVE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco - 88T4492 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco
88T4492
Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco 88T4492
INCANDESCENT LAMP, MIDGET GROOVE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, MIDGET GROOVE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4492
Product Name Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco
Rated Average Life 40000 hours
Unlock Full Specs
to access all available technical data