INCANDESCENT LAMP, MIDGET FLANGE, 2.5V; Supply Voltage:2.5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.22; Average Bulb Life:500h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4483 |
| Product Name | Incandescent Lamp, Midget Flange, 2.5V; Supply Voltage Wamco |
| Rated Average Life | 500 hours |