INCANDESCENT LAMP, MIDGET GROOVE, 6V; Supply Voltage:6V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.6; Average Bulb Life:1000h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4615 |
| Product Name | Incandescent Lamp, Midget Groove, 6V; Supply Voltage Wamco |
| Rated Average Life | 1000 hours |