Wamco, Inc. Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco WL-336

Description
INCANDESCENT LAMP, MIDGET GROOVE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, MIDGET GROOVE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco - 88T4478 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco
88T4478
Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco 88T4478
INCANDESCENT LAMP, MIDGET GROOVE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, MIDGET GROOVE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4478
Product Name Incandescent Lamp, Midget Groove, 14V; Supply Voltage Wamco
Rated Average Life 1500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 7 watts
Rated Average Life 500 hours
View Details
Special Purpose Incandescent Lamp - T515 - Juno Lighting Group
Specs
Base Type R16 Base
Lamp Power 40 watts
View Details
Special Purpose Incandescent Lamp - 10S6/10DC-24PK-230 - GE Lighting
Specs
Base Type Double Contact Bayonet
Filament Type C-7A
Lamp Power 10 watts
View Details