INCANDESCENT LAMP, MIDGET SCREW, 28V; Supply Voltage:28V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4477 |
| Product Name | Incandescent Lamp, Midget Screw, 28V; Supply Voltage Wamco |
| Rated Average Life | 4000 hours |