INCANDESCENT LAMP, SUBMIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.072; Average Bulb Life:16000h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4475 |
| Product Name | Incandescent Lamp, Submidget Flange, 28V; Supply Voltage Wamco |
| Rated Average Life | 16000 hours |