Wamco, Inc. Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco WL-327

Description
INCANDESCENT LAMP, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco - 88T4470 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco
88T4470
Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco 88T4470
INCANDESCENT LAMP, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4470
Product Name Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco
Rated Average Life 4000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
PAR Lamps - PAR36 - 50PAR36WFL/4 - 11468 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Filament Type C-6
Lamp Power 50 watts
Rated Average Life 4000 hours
View Details