Wamco, Inc. Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco WL-3150

Description
INCANDESCENT LAMP, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h RoHS Compliant: Yes
Description
INCANDESCENT LAMP, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Incandescent Lamp, Midget Flange, 5V, part number WL-3150, features a T-1¾ envelope size and operates at a supply voltage of 5V with a current rating of 60mA. The lamp has a light output measured at 0.15 MSCP and an average lifespan of approximately 5,000 hours. It is RoHS compliant and adheres to the ANSI trade number 3150. This product is suitable for applications requiring a compact lighting solution with specific voltage and current characteristics.

Datasheet Summary
Powered by GS/AI

The Incandescent Lamp, Midget Flange, 5V, part number WL-3150, features a T-1¾ envelope size and operates at a supply voltage of 5V with a current rating of 60mA. The lamp has a light output measured at 0.15 MSCP and an average lifespan of approximately 5,000 hours. It is RoHS compliant and adheres to the ANSI trade number 3150. This product is suitable for applications requiring a compact lighting solution with specific voltage and current characteristics.

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco - 88T4468 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco
88T4468
Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco 88T4468
INCANDESCENT LAMP, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h RoHS Compliant: Yes

INCANDESCENT LAMP, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4468
Product Name Incandescent Lamp, Midget Flange, 5V; Supply Voltage Wamco
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Midget Flanged Lamp - 367 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-1 3/4
Rated Average Life 5000 hours
Mean Lumens 1 lm (0.0800 cp)
View Details
2 suppliers
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details