Wamco, Inc. Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco WL-313

Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3.5; Average Bulb Life:500h RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3.5; Average Bulb Life:500h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco - 88T4465 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
88T4465
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco 88T4465
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3.5; Average Bulb Life:500h RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3.5; Average Bulb Life:500h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4465
Product Name Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
Rated Average Life 500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1205F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Shat-R-Shield, Inc.
Specs
Features Shatterproof
Base Type Medium Skirted
Lamp Power 150 watts
View Details