Wamco, Inc. Incandescent Lamp, Bi-Pin, 5V; Supply Voltage Wamco WL-3071BPEGPL

Description
INCANDESCENT LAMP, BI-PIN, 5V; Supply Voltage:5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BI-PIN, 5V; Supply Voltage:5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Bi-Pin, 5V; Supply Voltage Wamco - 88T4458 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Bi-Pin, 5V; Supply Voltage Wamco
88T4458
Incandescent Lamp, Bi-Pin, 5V; Supply Voltage Wamco 88T4458
INCANDESCENT LAMP, BI-PIN, 5V; Supply Voltage:5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BI-PIN, 5V; Supply Voltage:5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4458
Product Name Incandescent Lamp, Bi-Pin, 5V; Supply Voltage Wamco
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 25A/TR-CD1-3PK-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 25 watts
View Details
Lamp - FT1210F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details